IP50 High-Reliability Push-Pull Connector

Featured Product from BEXKOM Electronics Co., Ltd.

More Info Email Supplier Request a Quote

Reliable Push-Pull Connector for Medical and Industrial Applications

  • High Reliability & Durability: Constructed from PC or PSU materials, supporting 2–26 cores, designed to withstand over 2000 mating cycles and 200+ high-temperature steam sterilizations.
  • Push-Pull Self-Locking Mechanism: Enables quick, safe connection and emergency disconnection, simplifying maintenance and operation in critical environments.
  • Lightweight & Compact: Optimized for portable medical equipment and industrial devices without compromising performance.
  • Customizable Identification & Positioning: Tail plugs can be color-coded; four coding positions prevent misconnection, ensuring safe and correct alignment every time.
  • Wide Application Range: Suitable for adult monitors, ventilators, fetal monitors, portable diagnostic instruments, and consumer electronics.
  • Compliance & Quality Assurance: ISO9001 and ISO13485 certified; meets ROHS and REACH standards; select models hold CE/UL certifications.

Engineers and designers benefit from fast delivery, small-batch production, and flexible customization, making this IP50 High-Reliability Push-Pull Connector a dependable solution for medical and industrial projects where precision, durability, and ease of use are essential.