Announcements
Performance:
- Block ingress of wide range of contaminants,from rain and insects to dirt,dust,sand and other,particulates,
- IP 67 protection class(1meters/30 min.) and -40°C to +125°C
- operating temp.range.Best to use under the tough environment.
- Installing on the side face of enclosures is effective for outdoor use.
- Breath
Enhanced Protection for Electric Vehicle Battery Packs
(read more)Revolutionize Ventilation with Supra Rubber Fit Vents: Unmatched Breathability for Diverse Industries;Breathabl
Milvent Vents: Keep enclosures safe. Equalize pressure, prevent leaks, condensation, and contamination. Versatile, rigorously tested. Secure your product, contact milvent@milvent.com.
(read more)Learn how to ensure the safety and longevity of battery packs through the E-car Battery Pack Ex-proof Valve.
(read more)- Thread Specification: M40x1.5, indicating the thread specification of the vents.
- Waterproof Ratings: These vents boast high waterproof ratings, including IP66, IP67, IP68, and IP69K. This signifies their ability to withstand exposure to various levels of water and even to endure high-pressure, high-temperature washd...
Ensure safety in battery packs with the MIV-SNAP-16 Snap Fit Type Waterproof Breather Ventilation Plug. Its explosion-proof valve prevents battery explosions during malfunctions while maintaining normal operation by keeping internal and external atmospheres separate.
(read more)Overviews Enclosures and containers: a look at their vulnerabilities and the role of Milvent Vents in preventing failure In the high-tech world of today, enclosures and containers are a crucial part of protecting sensitive equipment and ensuring optimal performance. However, these enclosures and containers are not invulnerable. They are susceptible to a range of issues, including faile...
(read more)Enhance your battery pack's safety with our M20x1.5 Ex-Proof Valve, designed for optimal protection and performance.
(read more)- High degree of protection
- Waterproof membrane
- Corrosion resistant
- Ventilation Plug
Pressure differentials in enclosures with a high degree of protection are a result of internal and external temperature changes. In the case of negative pressure or partical vacuum, dust and humidity can enter the enclosure through the door seal. When the air...
(read more)Discover the Ultimate M40x1.5 Battery Pack Vents (100 pcs) with Ex-Proof Valve!
(read more)Milvent Plastic M4x0.7-4 Breather Screw in Protective Air Vent Plug Waterproof and IP68
Ventilation and Waterproof
Please feel free to contact with us for datasheet and quote.
Our email: milvent@milvent.com
Looking forward to your reply . thanks a lot!
(read more)Milvent Plastic M6x0.75 Breather Screw in Protective Air Vent Plug Waterproof and IP68; Ventilation and Waterproof; Please feel free to contact with us for datasheet and quote.
(read more)Performance:
->This Special Part is made by PTFE material which can resist most of Chemcial and it can be used on Engine Star Battery Pack
->Block ingress of wide range of contaminants,from rain and insects to dirt,dust,sand and other particulates,
->can diffuse water vapor molecules the microporous membrane,Avoid Condensation inside enclosure.
->I...
(read more)Explore how Milvent Vents are transforming the protection and performance of E-car battery packs, ensuring durability and reliability in challenging environments.
(read more)Milvent's M12x1.5 Plastic Drain Plug with Nut - Ultimate Protection Against Condensation
(read more)Explore our IP68 Snap-In Milvent waterproof vents, providing reliable protection for devices in harsh environments.
(read more)Waterproof, IP66, IP67,IP68
Breatherable
Application:
Lighting, Solar, Telecom, Automotive,Agricultu
Performance:
· Pressure equalization and release in order to extend seal life
· Prevent condensation
· Block contaminants like dust, dirt and debris
· Low cost Ve...
(read more)Optimal Protection for Motors & Gearboxes
(read more)Efficient Seal Protection with Rapid Pressure Equalization
(read more)Secure and Efficient Ex-Proof Valve Solution
(read more)Battery Pack Ex-proof Vavle
Thread: M32x1.5
Waterproof, IP66, IP67,IP68
Breatherable
Application:
E-car Battery Pack ex-proof Vavle
· Pressure equalization and release in order to extend seal life
· Can open the valve rapidly when heating up under a abnormal status.
· Prevent condensation
· Block c...
(read more)150C degree High Temp Snap In Vents brreather protective type for Moter,Gearbox
(read more)Explore Milvent Vents, engineered with cutting-edge micro-membrane technology, offering industry-specific solutions for reliable venting. Prevent failures, ensure optimal performance, and extend the lifespan of sensitive equipment in diverse applications.
(read more)High-Temperature Snap-In Vents for Motor and Gearbox Breather Protection (150°C) - IP68, IP69K Rated; Efficient Air Ventilation Solutions for Harsh Environments.
(read more)1. Waterproof can reach IP67,IP68,IP69k.
2. Keep Venting which can release pressure inside enclosure and keep balance between outside and inside enclosure.
3. Temperature Range: -40~125°c
4. Oleophobicity
5. Application:
HeadLamp
(read more)Battery Pack Ex-proof Vavle
Thread: M32x1.5
Waterproof, IP66, IP67,IP68
Breatherable
Application:
E-car Battery Pack ex-proof Vavle
· Pressure equalization and release in order to extend seal life
· Can open the valve rapidly when heating up under a abnormal status.
· Prevent condensation
· Block c...
(read more)Application: Lighting, Solar, Telecom, Automotive,Agricultu
Battery Pack Ex-proof Vavle
Thread: M20x1.5
Waterproof, IP66, IP67,IP68
Breatherable
Application:
E-car Battery Pack ex-proof Vavle
For other Battery Pack
· Pressure equalization and release in order to extend seal life
· Can open the valve rapidly when heating up under a abnormal status.
· Prevent conden...
(read more)Battery Pack Ex-proof Vavle
Thread: M32x1.5
Waterproof, IP66, IP67,IP68
Breatherable
Application: E-car Battery Pack ex-proof Vavle
· Pressure equalization and release in order to extend seal life
· Can open the valve rapidly when heating up under a abnormal status.
· Prevent condensation
· Block c...
(read more)- Protective Design: Safeguard battery packs with our Milvent Tiny Snap In Vents, designed to protect against explosions and water ingress. These advanced breather plugs offer reliable protection for a wide range of applications.
- Waterproof and Breathable Membrane: Featuring a waterproof and breathable membrane, our vents effectively separate the int...
150C degree High Temp Snap In Vents brreather protective type for Moter,Gearbox
(read more)Milvent for Outdoor automotive Protection Harsh or changing environmental conditions such as powertrain cause pressure changes,heating changes suddently and it will have issue that stress on powertrain enclosure seals to failure, allowing contaminants to enter and damage sensitive electronics.
Milvent® Powertrain Vents effectively equalize pressure...
(read more)Reliable Solution for New Energy Battery Protection, Prolonged Lifespan, and Reduced Maintenance Costs
(read more)100PCS 2way Vent Valve M25x1.5 for Gearbox Robots or oil contacting tank or Enclosure
Performance:
This is a Vacumm Valve for Container or Enclosure where need absorb air into container to balance the pressure differential.
->Block ingress of wide range of contaminants,from rain and insects to dirt,dust,sand and other,particulates,
->Open Valve an...
(read more)Performance:
Dual Vent is designed to improve double check valve have risk to let the dust particulates entry enclosure during negative pressure happen under a tough environment. The structure inside combines a porous filter under double check valve and it could help to prevent dust particulates entry enclosure and meet IP68,IP69K. Below is the detail informations:
-
... (read more)Block ingress of wide range of contaminants,from rain and insects to dirt,dust,sand and other particulates, can diffuse water vapor molecules the microporous membrane,Avoid Condensation inside enclosure.
(read more)MILVENT's Valve is applicable to the battery of Liquid Coolant and has been successfully applied to customers of major manufacturers
(read more)Milvent Tiny Snap In Vents,Low profile and small sizes breather plug,waterproof vent plug
IP68, IP69K,
High air vent
Please contact with us for datasheet. : milvent@milvent.com
Packaging & Delivery
Single itemSingle package size: 30X20X15 cmSingle gross weight:2 kgPackage Type:100 PCS screw vent /bag Picture Example:package-img package-imgLead Time...
(read more)m4 metal breathers,waterproof
M40x1.5 Pressure Compensation Device (stainless Steel)
Stainless Steel Pressure Compensation Device For Outdoor Eletrical Enclosure:railway.et
Protect your outdoor electronics with a breathable waterproof cable gland
Milvent® IP68 grade breathable and waterproof cable gland for outdoor electronic equipment provides reliable pressure equalization and protection from harsh outdoor conditions for outdoor lighting, heavy machinery, transportation equipment, security systems and telecommunications sys...
(read more)Breathers and provide continuous pressure equalisation between the inside of
the enclosure and the atmosphere around the enclosure.Will avoid deformation on outdoor floating Pontoons enclosure. This ventilation prevents moisture from entering the enclosure via the seals and condensing inside the enclosure. The breathers are made from
moulded material and meet the requirements o...