WZV-G Series Fast-Response Varistors

Featured Product from Shenzhen Weidy Industrial Development Co., Ltd.

More Info Email Supplier Request a Quote

Reliable Overvoltage Protection with Fast Response

The WZV-G Series varistors are designed to protect electronic circuits from transient overvoltage, offering fast response time and high surge current endurance. Their advanced design minimizes follow-on current, ensuring stability and reliability across various applications.

Key Features:

  • Fast response time – Quickly suppresses voltage surges.
  • High surge current capacity – Handles large transient currents effectively.
  • Low clamping voltage – Provides superior protection with minimal impact on circuits.
  • No follow-on current – Enhances system stability and reduces risks.
  • Certified safety compliance – UL, VDE, and CQC certified for global standards.

Technical Specifications:

  • Varistor Voltage: 18V – 1800V
  • Working Voltage: 11VAC – 1000VAC
  • Operating Temperature: -40°C to +125°C
  • Diameter Range: 05D – 20D

Applications:

  • New energy systems
  • Communications equipment
  • Industrial automation
  • Power supply protection
  • Consumer electronics

With robust performance and broad application coverage, the WZV-G Series varistors are a reliable choice for professional engineers seeking high-quality overvoltage protection solutions.