Transparent High Temperature Masking Tape

Featured Product from Shenzhen You-San Technology Co., Ltd.

Transparent High Temperature Masking Tape-Image

Definition:

PET high temperature tape is made of polyester film as backing,coated with silicone pressure sensitive adhesive. It has the characteristics of high temperature resistance, not easy to break when connecting, high adhesion, soft and appropriate, no glue residue after tearing off, acid and alkali resistance, corrosion resistance, and leakage prevention.

Specification:

Thickness: Ranging from 0.06mm to 0.10mm

Color: Green, Transparent. Yellow and Red

Width: Customizable Option

Elongation at Break(%): 70

Tensile Strength: 175

180° Peel Strength(N/inch): 11

Long-Term Temperature Resistance: 180 degree

Short-Term Temperature Resistance: 200 degree

Application:

1. Household appliances, machinery, automobile painting and other industries need high-temperature coating and spray paint protection, high-temperature binding and fixing
2. Manufacturing application of aluminum base copper clad laminate
3. PCB circuit board gold plating and solder protection
4. LED potting protection
5. Electronic product manufacturing shielding protection and insulation