CT-1218 Digital Input 8DI 24VDC PNP
Featured Product from Sichuan Odot Automation System Co., Ltd.
CT-1218: 8 Channels Digital Input/24VDC/PNP
? The module supports 8 channels digital input, supports sink input, and the input voltage is 24VDC and the input high level is valid. It could support PNP sensor.
? The module could collect digital output signal of field equipment (dry contact or active output).
? The module could be accessed to 2-wire or 3-wire digital sensor.
? The internal bus and field input of the module use opto-isolator.
? The module supports the input signal holding function, and the holding time can be set.
? The module carries 8 digital input channels with LED indicator on each channel.
? Supports counting function, by adding counting sub-module.
? Each input channel of the module supports a 32-bit counter with the counting frequency <200Hz.
? The module could be set the digital signal input filtering time and the byte transmission order of the counter.
? Each channel of the module could be set the counting mode and counting direction independently.