CT-3734: RTD Temperature Acquisition Module

Featured Product from Sichuan Odot Automation System Co., Ltd.

More Info Email Supplier Request a Quote

? The module supports 4-channel RTD thermal resistance (PT100) temperature acquisition

? The channels are isolated, and the isolation voltage is 1500V

? The module could be connected to a 2-wire or 3-wire PT100 temperature sensor

? The internal bus of the module and field input adopts magnetic isolation

? The module carries with 4 analog input channel LED indicator

? 15-bit ADC resolution