DN-8033 EtherCAT Network Adapter

Featured Product from Sichuan Odot Automation System Co., Ltd.

More Info Email Supplier Request a Quote

ODOT DN-8033 EtherCAT Network Adapter: The High-Speed Gateway for Resilient Industrial Control

Core Features & Advantages

  • High-Speed EtherCAT Communication: Fully compliant with the standard EtherCAT protocol, the DN-8033 supports high-speed communication at 100 Mbps. It functions as a versatile EtherCAT slave, supporting SDO master configuration directly via the controller software, ensuring effortless integration with masters from Beckhoff, Omron, Keyence, and other leading automation providers.

  • Redundant Backplane for Unmatched Reliability: Engineered for mission-critical reliability, the DN-8033 features a high-speed redundant backplane bus. This innovative design ensures that data transmission remains stable and continuous even in the event of internal bus faults. With a full-load refresh cycle of just 0.6 ms, it delivers the deterministic performance required for high-speed control loops.

  • Massive Scalability & Data Capacity: A single DN-8033 adapter can drive up to 32 ODOT D-Series expansion modules, allowing for flexible and high-density I/O station configurations. It supports a substantial process data capacity of 1024 bytes for input and 1024 bytes for output, easily accommodating complex systems with extensive digital and analog signal requirements.

  • User-Centric Design & Easy Maintenance:

    • Removable Push-in Terminals: The module utilizes a two-stage installation design with staggered, spring-loaded terminals. These removable terminals allow for rapid, tool-free wiring and enable maintenance personnel to replace modules without disconnecting individual wires, significantly reducing downtime.

    • Visual Diagnostics (OLED): Unlike traditional adapters, the DN-8033 is equipped with an integrated OLED screen. This allows users to view critical parameters, IP settings, and module status directly on the device without the need for external PC software.

  • Industrial-Grade Robustness:

    • Complete Isolation: The adapter features complete electrical isolation between the internal bus, system power, and field power, effectively shielding the control logic from field-side interference and surges.

    • Wide Operating Temperature: Built to withstand harsh industrial environments, it operates reliably in temperatures ranging from -35°C to 60°C.

    • Compact & Durable: Housed in a compact IP20 enclosure (119×83×80 mm) with standard 35mm DIN-rail mounting, it saves valuable cabinet space while offering superior EMC performance (ESD, Surge, and EFT protection).

Application Scenarios

The ODOT DN-8033 is the preferred choice for industries demanding speed, precision, and uptime:

  • Motion Control Systems: Synchronize multi-axis servo drives and collect high-speed position data.

  • Semiconductor Manufacturing: Precise control and monitoring in cleanroom environments.

  • Packaging & Bottling: Manage high-speed sorting and filling lines with microsecond-level synchronization.

  • Wind & New Energy: Reliable data acquisition in variable environmental conditions.

By deploying the ODOT DN-8033 EtherCAT Network Adapter, you are choosing a solution that delivers exceptional speed, maintenance efficiency, and industrial-strength reliability, empowering your system to perform at its peak.