ODOT CN-8012 Profibus-DP IO Bus Adapter

Featured Product from Sichuan Odot Automation System Co., Ltd.

More Info Email Supplier Request a Quote

ODOT CN-8012 PROFIBUS-DP Bus Adapter: High-Speed, Scalable Connectivity for Your Industrial Network

Elevate your automation system with the ODOT CN-8012, a robust and reliable bus adapter designed to seamlessly integrate remote I/O modules into any PROFIBUS-DP network. Acting as a dependable PROFIBUS slave, the CN-8012 provides a high-speed, stable, and scalable gateway for connecting a wide array of field signals to your master PLC, PAC, or SCADA system. It is the ideal solution for building powerful, distributed control systems in today’s demanding industrial environments.

Core Features & Benefits

Seamless PROFIBUS Integration: The CN-8012 fully complies with the PROFIBUS DPV0 protocol, ensuring plug-and-play compatibility with master controllers from leading manufacturers. Configuration is made simple through a hardware dial-code switch for setting the station address, and it connects to the network via a standard DB9 female interface.

Exceptional I/O Scalability: Unleash the full potential of your control system by connecting up to 32 ODOT C-series remote I/O modules to a single CN-8012 adapter. This modularity allows you to create a highly customized system, mixing digital inputs/outputs, analog signals, and other specialty modules to meet your exact application needs.

High-Performance Data Handling: Engineered for efficiency, the CN-8012 manages a significant data load with a capacity of up to 244 bytes of input data and 244 bytes of output data (for a total of 288 bytes). This ensures rapid and reliable data exchange between the field devices and the master controller, which is critical for real-time control.

Built for Harsh Industrial Environments:

Extreme Temperature Range: With an operating temperature range of -40°C to 85°C, the CN-8012 is built to perform reliably in the most challenging conditions, from frozen storage facilities to high-temperature manufacturing plants.

Robust Power Design: It supports a wide system power input of 19.2?28.8Vdc and provides isolation between system and field power. Featuring reverse polarity protection, it is designed to safeguard your system and ensure continuous operation.

Durable and Compact: The IP20-rated enclosure, combined with a compact footprint and standard 35mm DIN-rail mounting, allows for easy and secure installation in any control cabinet, saving space while ensuring durability.

Application Scenarios

The ODOT CN-8012 is a versatile solution for implementing distributed I/O across a wide range of industries and applications, including:

Factory and Process Automation: Centralize control of machinery and processes across large production facilities.

Material Handling & Conveyor Systems: Coordinate complex conveyor lines and sorting systems with high-speed I/O.

Automotive Manufacturing: Manage robotic cells, assembly lines, and quality control stations.

Water & Wastewater: Monitor and control remote pumps, valves, and instrumentation reliably.

Packaging Machinery: Enable high-speed, synchronized control for complex packaging equipment.

By choosing the ODOT CN-8012 PROFIBUS-DP Bus Adapter, you are investing in a flexible, resilient, and high-performance solution. It empowers you to build sophisticated and scalable automation systems that can adapt to future demands while ensuring maximum uptime and reliability.