DN-8037 CC-Link IE Field Basic Network Adapter
Featured Product from Sichuan Odot Automation System Co., Ltd.
ODOT DN-8037: High-Speed, High-Availability I/O for CC-Link IE Field Basic Networks
Core Features & Benefits
-
High-Speed CC-Link IEFB Performance: Built on the 100 Mbps, full-duplex CC-Link IE Field Basic protocol, the DN-8037 ensures rapid and deterministic data exchange. Its integrated dual-port switch allows for flexible network topologies (line, star, or ring) and simple daisy-chaining, with a transmission distance of up to 100 meters between stations.
-
Massive I/O Capacity and Scalability: The DN-8037 is a powerhouse of data handling. It supports the extension of up to 32 D-Series I/O modules, allowing for a highly concentrated and customized I/O station. It manages a massive data capacity of up to 1024 bits (RX/RY) and 512 words (RWr/RWw), and can occupy 1 to 16 logical stations, providing the flexibility for even the most data-intensive applications.
-
Redundant Backplane for Maximum Uptime: The DN-8037 is built on the high-availability D-Series platform, which features a high-speed, redundant backplane bus. This critical architecture ensures continuous communication and system operation, making it a reliable choice for processes where downtime is not an option. The full-load refresh cycle is a blistering 0.6ms, guaranteeing real-time performance.
-
Advanced Diagnostics and User-Friendly Interface: Troubleshooting is made simple. The DN-8037 features an integrated OLED screen that allows you to view module parameters and key information directly on the device, without needing software. It also provides comprehensive communication and extended module diagnostics, with status indicators for quick visual assessment.
-
Engineered for Efficiency and Reliability:
-
Removable Push-in Terminals: The two-stage, staggered spring-loaded terminals are pluggable, making installation and maintenance incredibly efficient. Modules can be replaced without disconnecting wiring, saving valuable time.
-
Complete Isolation: The internal bus, system power, and field power are completely isolated, protecting your sensitive internal communications from field-level electrical noise and interference.
-
Industrial-Grade Durability: Designed for the toughest environments, the DN-8037 operates in a wide temperature range (up to -35°C to 60°C) and features superior EMC performance (IEC61131-2, IEC61000-4) to guard against ESD, surge, and EFT.
-
Application Scenarios
The ODOT DN-8037 is the ideal network adapter for any high-performance automation system centered around the Mitsubishi Electric ecosystem. It excels in:
-
Factory Automation: High-speed control of assembly lines, robotic cells, and material handling systems.
-
Packaging Machinery: Synchronizing complex, multi-stage packaging, bottling, and labeling processes.
-
Electronics & Semiconductor: Enabling precise data acquisition and control in manufacturing and testing environments.
-
Automotive: Managing distributed I/O across production lines and sub-assembly stations.
By integrating the ODOT DN-8037 adapter, you are choosing a solution that delivers exceptional speed, massive scalability, and industrial-strength reliability, empowering you to build a next-generation automation system on the CC-Link IE Field Basic network.