SITRANS FEC920 Thermal Energy Meter
Featured Product from Siemens Process Instrumentation
With a dual channel system capable of accepting independent thermal energy measurements, the FEC920 works in nearly any application, and with any type of flow meter. Whether monitoring heating, cooling, or condensate systems, with electromagnetic or clamp-on meters, the FEC920 provides revenue grade thermal energy measurements.
The SITRANS FEC920 also communicates via BACnet, Modbus TCP/IP, or EtherNet/IP digital protocols to connect to any building management system.
Benefits:
- Measures energy rate and total consumption with highest accuracy available
- Flow measurement input from multiple technologies allowing the best flow measurement for the application
- Temperature transmitter input allows for the best selection of temperature elements for the application
- Measurements available on local display and via digital communications
- Web based server feature for remote monitoring via a PC
More Featured Products