Highly efficient and integrated front-end module
Featured Product from Skyworks Solutions, Inc.
SKY85334-11
2.4 GHz WLAN Front-End Module
The SKY85334-11 is a highly efficient, highly integrated, 2.4 GHz front-end module (FEM) incorporating a 2.4 GHz single-pole, double-throw (SPDT) transmit/receive (T/R) switch, a 2.4 GHz low-noise amplifier (LNA) with bypass, and a 2.4 GHz power amplifier (PA) with integrated digital pre-distortion (DPD) coupler intended for 802.11ax applications and systems.
The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system.
The device is provided in a compact, 16-pin 3 x 3 mm Land Grid Array (LGA) package.
The LNA and PA disable functions ensure low leakage current in off mode. An integrated logarithmic power detector is included to provide closed-loop power control within the system.
The device is provided in a compact, 16-pin 3 x 3 mm Land Grid Array (LGA) package.
SKY85334-11 2.4 GHz FEM
- Fully matched input and output
- Integrated logarithmic power detector and directional coupler
- Transmit gain: 30 dB
- Receive gain: 16 dB
- Output power: MCS0, +19 dBm
- Package: Land Grid Array (LGA) 16-pin 3 x 3 mm
More Featured Products