Ultra low-noise figure, high-linearity LNAs
Featured Product from Skyworks Solutions, Inc.
To meet the challenging requirements of cellular LTE and 5G NR infrastructure applications, Skyworks has released the SKY67183-396LF and SKY67189-396LF low noise amplifiers (LNAs). These LNAs feature ultra low-noise figure, exceptional linearity, and operate over a wide range of frequencies. To reduce PCB board space, these devices are housed in an ultra-compact 2 x 2 mm plastic surface mount package. The SKY67183-396LF and SKY67189-396LF are ideal for 2G/3G/4G/5G TDD and FDD infrastructure applications, including small cell, massive MIMO, and macro base stations.
- Frequency: 0.4 - 6.0 GHz
- Noise figure: 0.44 dB @ 3.6 GHz
- Gain: 19.1 dB @ 3.6 GHz
- Output IP3: 28.9 dBm @ 3.6 GHz
- Switching time: 0.3 us
- Package: 2 x 2 x 0.75 mm
- Frequency: 0.4 - 6.0 GHz
- Widest operating frequency with a single tune
- Noise figure: 0.44 dB @ 3.6 GHz
- Gain: 19.1 dB @ 3.6 GHz
- Output IP3: 28.9 dBm @ 3.6 GHz
- Switching time: 0.3 us
- Package: 2 x 2 x 0.75 mm
Learn more about Skyworks' complete portfolio of low noise amplifier products today!
More Featured Products