New Front-end Module Powering Wi-Fi 6 Applications

Featured Product from Skyworks Solutions, Inc.

More Info Email Supplier Request a Quote

5 GHz 1024 QAM WLAN Front-End Module

Skyworks is pleased to introduce the SKY85772-11, a new addition to our family of front-end modules (FEMs) that are designed for growing retail, carrier and enterprise Wi-Fi 6 applications.  The 5 GHz FEM offers best-in-class power and linearity for devices such as access points, routers and gateways.  The module’s logarithmic power detector allows for wide dynamic power range and its harmonics are FCC compliant, reducing filtering requirements.  The solution also delivers 2 dB higher gain, improving linearity when compared to system-on-chip (SoC) architectures. The SKY85772-11 is also part of major transceiver reference designs.

For more information about Skyworks, please visit our Wi-Fi page or website at www.skyworksinc.com. High resolution image is available upon request.

 

About Skyworks

Skyworks Solutions, Inc. is empowering the wireless networking revolution.  Our highly innovative analog semiconductors are connecting people, places and things spanning a number of new and previously unimagined applications within the aerospace, automotive, broadband, cellular infrastructure, connected home, industrial, medical, military, smartphone, tablet and wearable markets. Skyworks is a global company with engineering, marketing, operations, sales and support facilities located throughout Asia, Europe and North America and is a member of the S&P 500® and Nasdaq-100® market indices (Nasdaq: SWKS).