Sky5® FEM for Mid- & High-band Mobile Applications
Featured Product from Skyworks Solutions, Inc.
Skyworks is pleased to introduce the SKY58085-11, a mid- and high-band front-end module (FEM) which supports 3G / 4G / 5G mobile devices and operates efficiently in 3G / 4G / 5G modes. The module meets 5G NR and LTE advanced requirements where wider bandwidth (100 MHz) and carrier aggregation are used for higher data rates. This highly integrated solution includes power amplifier blocks operating in the mid and high bands, a silicon controller containing the MIPI® RFFE interface, RF band switches, mid- and high-band antenna switches, bi-directional couplers and integrated filters to support Bands 1, 2, 3, 7, 34, 39, 40 and 41. Packaged in a 62-pad LGA assembly, it offers a highly manufacturable and low-cost solution. The SKY58085-11 builds upon Skyworks’ Sky5® portfolio of revolutionary products for 5G applications.