Nested Spirawave: For High Force Applications

Featured Product from Smalley

More Info Email Supplier Request a Quote

Are you ready to replace stacks of Single-Turn Wave Springs?

Nested Spirawave Wave Springs are flat wire wave springs with multiple turns coiled in parallel to produce higher forces. Providing two to three times the force of a Single-Turn Wave Spring, they are a cost-effective solution to meet your higher force requirements.

Eliminate misalignment and inconsistent loading with a sturdy, tangle-free Nested Spirawave Wave Spring available from .500 in. to 4 in. (16 mm to 100 mm), or explore a custom design from .157 in. (4 mm) with No-Tooling-Costs™. 

Learn more.