Industrial Handheld Scanner

Featured Product from Smartmore Corporation Limited

Industrial Handheld Scanner-Image

Challenges

To ensure top component traceability and productivity, manufacturing environments in the automotive, medical device, electronics, aerospace, and product security industries need robust, powerful, and simple-to-use barcode reading equipment. The rugged grease, dirt, and water-resistant SmartMore handheld barcode readers decode the most challenging direct part mark (DPM) and label-based codes. SmartMore provides the perfect scanner to increase scanning performance and dependability, whether you need one for close-up, arm's-length, or extended-range scanning.

Product Description

(Two-dimensional series) the barcode scanner is a built-in patented lighting system, that can automatically interface detection, no need to set up, is easy to use, durable design IP54 protection, 1.8M drop-proof, and cost-effective product. SmartMore handheld scanners are designed to withstand the most demanding operations and deliver exceptional scanning performance, from tough warehousing settings to even more rigorous production locations.

Product Features

  • Manual or automatic triggering

  • Available with a stand option

  • Reads bar code reliably off the cell phone screen

  • Ruggedized design, withstand 6ft. drop to concrete

  • Integrated advanced illumination system

  • High speed, omnidirectional reading of 1D, 2DPostal bar codes and OCR

Application Scenarios

  • 3C electronic manufacturing

  • PCB electronic manufacturing

  • Battery manufacturing

  • Packaging traceability

To best satisfy the needs of multiple industries we provide the customization option for each product.