High Speed Camera

Featured Product from Smartmore Corporation Limited

High Speed Camera -Image

Challenge

In some industries, tests can be in high cost and low effect such as car crashing tests. The test must be performed in order to guarantee the safe number. Moreover, in the chemical or biological world, chemical reactions and cell experiments are too fast to be recorded by naked eyes.

Therefore, a high-speed camera can be in assistance for those mentioned situations. It can record the whole process in photos or videos. Then professionals can analyze the collected information frame by frame. Due to the speciality of a high-speed camera, it is widely adopted in the field of automobile, biology and chemical industries.

Benefits

  • Transmission can be synchronous and in real-time

  • Adopt standard C mount for lens installation

  • Build-in CMOS chip and high-speed FPGA to guarantee the stability and image quality

  • Support GenICam GenTL and SDK re-development

  • aviation level of shell and socket

Option

  • 3m/5m/10m optical fiber optional