Industrial Handheld Scanner
Featured Product from Smartmore Corporation Limited
Challenges
To ensure top component traceability and productivity, manufacturing environments in the automotive, medical device, electronics, aerospace, and product security industries need robust, powerful, and simple-to-use barcode reading equipment. The rugged grease, dirt, and water-resistant SmartMore handheld barcode readers decode the most challenging direct part mark (DPM) and label-based codes. SmartMore provides the perfect scanner to increase scanning performance and dependability, whether you need one for close-up, arm's-length, or extended-range scanning.
Product Description
(Two-dimensional series) the barcode scanner is a built-in patented lighting system, that can automatically interface detection, no need to set up, is easy to use, durable design IP54 protection, 1.8M drop-proof, and cost-effective product. SmartMore handheld scanners are designed to withstand the most demanding operations and deliver exceptional scanning performance, from tough warehousing settings to even more rigorous production locations.
Product Features
-
Manual or automatic triggering
-
Available with a stand option
-
Reads bar code reliably off the cell phone screen
-
Ruggedized design, withstand 6ft. drop to concrete
-
Integrated advanced illumination system
-
High speed, omnidirectional reading of 1D, 2DPostal bar codes and OCR
Application Scenarios
-
3C electronic manufacturing
-
PCB electronic manufacturing
-
Battery manufacturing
-
Packaging traceability
To best satisfy the needs of multiple industries we provide the customization option for each product.