Customized Light Source

Featured Product from Smartmore Corporation Limited

Customized Light Source-Image

Challenge:

  • For many industrial scenarios, a standard light source may fail to satisfy various needs. Luckily, now light source can be customed based on different needs. Custom light source is also widely used in a wide range of application scenarios, for example, different color product testing, sonductor appearance defect detection, Label character defect detection, Wire terminal detection, etc.

Benefits:

Customized Multispectral Division Light Source

  • 4 partitions can be used for separate lighting, combined with the photometric stereo detection algorithm, it can meet the defect detection requirements of complex backgrounds.

  • The light source integrates multi-spectral characteristics of visible and invisible light, and can adapt to various color materials.

Custom Special light source inside and outside the screw hole

  • This is a multi-image reflective module combined with a light source, which is designed to enable complete inspection of inner holes in objects ranging in size from 1 to 10mm.

  • Modules of different specifications can be customized according to the tested products. At present, M1 is the smallest detectable screw hole, while 10mm is the largest product that can be detected.