FAST®(Fixed Activated Sludge.Treatment).System
Featured Product from Smith & Loveless, Inc.
The patented FAST® Process stands for "Fixed Activated Sludge Treatment," a fixed-film, aerobic treatment system designed for tackling variable load and flow conditions. Proven in thousands of installations worldwide, FAST® consists of tankage packed with completely submergrd Systemrged media. The FAST® media creates a high surface area-to-volume ratio, which, combined with internal settling zones, maintains constant bacterial growth during low-flow and peak usage. This results in stable operation on a daily basis.
FAST® comes available in factory-built or field-installed modules, providing high performance treatment in a minimal space. The popular Modular FAST® arrangement handles smaller, variable flows generated from onsite applications, including schools, small developments, commercial and public facilities, and hospitality venues such as hotels, camps, and restaurants. No daily operation is required. FAST® provides significantly improved performance over traditional leach field and septic tank systems, especially when a nitrification/denitrification component is specified in permit or effluent requirements.
THE S&L STORY
In 1946, Smith & Loveless manufactured the first factory built packaged pump station, which revolutionized the wastewater pumping industry. Now, more than 60 years later, packaged Smith & Loveless pumping systems, featuring durable S&L Non-Clog Pumps, handle water and wastewater for municipalities, devlopments, and industry. Our complete line of factory-built and tested pumps and systems include above-grade and underground wastewater lift stations, packaged water booster stations, vacuum primed centrifugal pumps, flooded suction centrifugal pumps, immersible pumps, grit pumps, trash handling pump impellers, and multiple pump control systems. Smith & Loveless offers standard and custom system designs, tailored to meet customer demands for performance and delivery time.