China's 'Artificial Sun' EAST Uses Sonkit C-Ring
Featured Product from Sonkit (Shanghai) Industry Technology Co., Ltd.
Background:
- The EAST reactor is an advanced nuclear fusion experimental research device located at the Institute of Plasma Physics of the Chinese Academy of Sciences (ASIPP) in Hefei, China
Purpose:
- The purpose of the artificial sun is to replicate the process of nuclear fusion, which is the same reaction that powers the sun.
- This is part of the International Thermonuclear Experimental Reactor (ITER) facility, which will become the world’s largest nuclear fusion reactor when it becomes operational in 2035.
Metal Seal Working Conditions
- Temperature: 350°C (Maximum)
- Pressure: 100MPa - 200MPa
- Medium: Corrosive Gas and Liquid
Sonkit Metal Seal Adopted
- Metal C-Ring, With Silver Coated
- Diameter: 2000mm (78.74inches)
More Featured Products