Metal O-Ring, Metal Seal: OI/OE, OVI/OVE, OGI/OGE
Featured Product from Sonkit (Shanghai) Industry Technology Co., Ltd.
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals.
Metal O-ring is a high-strength metallic tube designed to be applied in extreme working conditions, it's a sealing option for high-pressure/high-temperature applications that require minimal spring back. Due to its special structure and material, Metal O-rings can be used in working conditions such as high temperature (up to 750°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg) and other extreme working conditions of static sealing.
- OI: O-Ring For Internal Pressure
- OE: O-Ring For External Pressure
- OVI: O-Ring with balanced hole for Internal Pressure
- OVE: O-Ring with balanced hole for External Pressure
- OGI: O-Ring with Gas Enhanced for Internal Pressure
- OGE: O-Ring with Gas Enhanced for External Pressure
- OSI: O-Ring with Spring Energized for Internal Pressure
- OSE: O-Ring with Spring Energized for External Pressure
• Outer Diameter Range: 0.250''(6mm)-120''(3048mm)
• Cross section Range: 1/32''(0.9mm)-1/2''(12.7mm)
(Customized product shapes also availabe)
2. Available for internal and external pressure
6: Solid and elegant electroplating process.
Metallic Material Options:
• Stable and reliable electroplating process
• Quick Response Time
To Ensure you get the high quality products, we provide:
• 100% strength test for weldment
• Provide weld pass inspection report as required
• Helium leak detection report
• Static Pressure test to 100Mpa
• Coating thickness detection
• Digital size inspection and special measuring tool inspection capabilities