E3 VISE ACTION Compression Latch

Featured Product from Southco

More Info Email Supplier Request a Quote

The E3 VISE ACTION® Compression Latch from Southco is designed to deliver secure, vibration-resistant door closure in demanding environments. Featuring proven VISE ACTION® technology, it provides mechanical advantage with a smooth, single half-turn motion that aligns the cam behind the frame and draws it straight up tight—preventing scraping and ensuring consistent performance.

The latch delivers a reliable 6.4 mm (0.25”) compression pull-up, creating a tight seal in gasketed applications to protect against water, dust, and other environmental elements. Its compression action also helps eliminate noise and rattles caused by vibration, improving overall equipment performance.

An over-center latching mechanism resists accidental opening due to shock or vibration, making the E3 VISE ACTION® Compression Latch an ideal solution for transportation, industrial equipment, and outdoor enclosure applications where sealing integrity and durability are essential.