C5 Sealed Lever Latch
Featured Product from Southco
The C5 Sealed Lever Latch from Southco features a patented, award-winning design that combines modern styling with reliable compressive sealing performance. Integrating latch and door handle functionality into one streamlined unit, it is ideal for highly visible applications requiring both security and environmental protection.
Its compressive action pulls the door tightly closed without rubbing on the pawl or frame, reducing wear while ensuring a consistent sealed fit. A push-button release pops the handle up for convenient operation, and models are available with optional key or tool access for enhanced security.
The C5 installs easily into a single rectangular cutout and accommodates a wide range of door thicknesses. A threaded adjusting screw with jam nut allows simple grip adjustment over time, while an optional flange gasket enables use in NEMA 4 and IP65 applications. A rubber bumper option further enhances compression while minimizing vibration, noise, and wear.