62 Lift & Turn Compression Latch

Featured Product from Southco

More Info Email Supplier Request a Quote

The 62 Lift & Turn Compression Latch from Southco enhances enclosure design with a practical, stylish solution that integrates compression latching and door handle functionality in a single assembly. Designed for easy installation and intuitive operation, it provides quick access while ensuring secure, vibration-resistant closure.

Its lift-and-turn action releases compression before rotating the pawl from behind the frame, delivering precise pull-up compression without rubbing or wear. Available in multiple sizes, the 62 Series offers the strength, grip range and pull-up performance needed for a variety of door dimensions.

With multiple pawl options and adjustable pawl positioning, a single latch model can accommodate a broad range of grip requirements. Select models offer locking capability for enhanced security, as well as versions suitable for NEMA 4 and IP66 applications. Featuring convenient single-hole mounting and a range of finishes, the 62 Lift & Turn Compression Latch provides dependable sealing performance with versatile installation flexibility.