R4-50 Dual Trigger
Featured Product from Southco
The R4-50 Dual Trigger is a heavy-duty rotary push-to-close latch engineered to provide secure, dependable closure for doors and panels on industrial equipment and commercial vehicles. Combining rotary-action security with push-to-close convenience, it delivers a rugged latching solution built for demanding environments.
Its two-stage rotary mechanism ensures a vibration-resistant fit, enhancing safety and preventing accidental opening. Designed to tolerate misalignment during closure, the latch engages easily with low closing force while maintaining strong retention once secured. This makes it particularly well suited for heavy-duty applications where panels may shift due to vibration, load, or environmental conditions.
The compact form factor allows for concealed installation, preserving clean exterior surfaces while protecting the latch mechanism. Constructed from steel with zinc plating and bright chromate finish for corrosion resistance, the R4-50 is built to withstand harsh operating conditions.