M1 Flush Pull Latch

Featured Product from Southco

More Info Email Supplier Request a Quote

Southco’s M1 Flush Pull Latches offer a combination of sleek design, secure performance, and long-term durability. With attractive flush-mount styling, a recessed handle, and concealed mounting hardware, these latches provide a clean, professional appearance while minimising protrusion on both sides of the panel.

Designed for convenience, the push-to-close mechanism delivers smooth, reliable operation and a solid, high-quality feel. Installation is simple, as the latch fits through a single round hole from the front of the panel and attaches from the rear using a mounting bracket and hardware. Once installed, the latch sits flush with the panel for a streamlined finish.

Functional design features include a slightly angled pawl that ensures a tight grip on the keeper within tolerance ranges, while spring-loaded handles help prevent vibration and rattle. Larger models also allow for inside actuation, adding flexibility for different enclosure requirements.

Available in corrosion-resistant polycarbonate and stainless steel materials, the M1 Flush Pull Latches are suitable for demanding indoor and outdoor environments. Multiple sizes are available to accommodate a wide range of enclosure sizes and panel thicknesses.