37 Lever-Assisted Latch

Featured Product from Southco

More Info Email Supplier Request a Quote

Southco’s 37 Lever-Assisted Latches are designed to deliver strong, secure closure while reducing the effort required for operation. Their extended handle design provides additional leverage, allowing users to generate high clamping loads with less force, making them ideal for applications that require frequent access or secure sealing.

Built-in detents help keep the handles firmly in the closed position, reducing the risk of accidental opening caused by shock or vibration. The latch bodies are made from flexible EPDM rubber, which helps create a tight, reliable closure while also absorbing vibration and accommodating variations in mounting dimensions or slight misalignment.

Constructed with corrosion and UV-resistant materials, the 37 Lever-Assisted Latches are suitable for both indoor and outdoor environments. Their durable design and vibration-resistant properties make them a dependable choice for applications that demand secure fastening and long-term reliability.