37 Flexible Handle Latch
Featured Product from Southco
Southco’s 37 Flexible Handle Latches are built for demanding industrial environments where panel alignment may vary and reliable clamping force is essential. Their flexible body design allows the latch to accommodate irregular panels and misalignment while still maintaining a secure, tight hold.
The stretch-and-latch mechanism provides simple, intuitive operation—just pull to engage. A generous handgrip area ensures easy handling in field conditions, even when wearing gloves. Flexible black EPDM rubber handles absorb and reduce vibration while adapting to variations in alignment and manufacturing tolerances.
The soft latch body also helps protect painted or polished surfaces from damage during operation. Constructed from corrosion and UV-resistant materials, the 37 Flexible Handle Latch series is suitable for outdoor and harsh environment applications where durability and consistent performance are required.