V7 Over-Center Series Latches

Featured Product from Southco

More Info Email Supplier Request a Quote
Southco’s V7 Over-Center Series Latches offer a blend of attractive styling, secure performance, and durable construction. Their gently curved, low-profile surface-mount design stands just 22.2 mm (.875") above the panel, providing a sleek, safe exterior that eliminates sharp edges and reduces injury risk.
The over-center latching mechanism ensures positive engagement, resisting accidental opening caused by stress or vibration, while the fixed-grip design positions panels accurately for reliable closure. Simple lever action allows quick, intuitive access, and an optional keylocking feature adds enhanced security when needed.
Riveted construction encloses all working hardware, improving tamper resistance and contributing to long-term durability. Available in multiple finishes, V7 latches complement a wide range of enclosure designs and are suitable for both indoor and outdoor applications, providing a robust and aesthetically pleasing solution.