97 - Over Center Series Latches
Featured Product from Southco
Southco’s 97 Over-Center Series Latches combine reliable performance with simple, attractive design. Lever-actuated operation creates an over-center action, while the curved latch-spring mechanism provides natural tension, preventing accidental opening without requiring additional visible springs. Folding down the lever pulls mating in-line panels securely together.
The curved latching blade flexes to absorb shock, vibration, and variations in mounting dimensions, ensuring consistent, tight closure even in demanding conditions. A variety of keeper and latch tab styles are available to suit different application requirements, while multiple material and finish options accommodate diverse installation environments.
Additional security options further enhance the latch’s functionality, making the 97 Over-Center Series a versatile, robust choice for industrial, commercial, and outdoor applications requiring reliable, vibration-resistant panel closure.
More Featured Products