MiniVisc 3000 - Portable Kinematic Viscometer

Featured Product from AMETEK Spectro Scientific

More Info Email Supplier Request a Quote

The MiniVisc 3000 series (formerly the SpectroVisc Q3000 Series) viscometers are the first truly portable, solvent-free, temperature-controlled kinematic viscometers, providing high-accuracy measurements for easy detection of viscosity variations caused by contamination, mix-up and oil degradation. The devices were designed to determine kinematic viscosity at 40C in the field for applications where immediate results are essential for determining the health of critical equipment.

Principle of Operation

MiniVisc 3000 viscometers use a patented split cell design that enables measurement of kinematic viscosity using only a few drops (60µL) of oil. When closed, the center pieces of the split cell form a funnel with 100 micron gap allowing oil to flow down by gravity. Sensors along the funnel are triggered when oil flows by and flow time between two sensors is measured. The kinematic viscosity is then calculated. When opened, the split cell can be easily cleaned with a non-abrasive cleaning pad and ready for next sample. The split cell is controlled at 40C throughout the measurement. 

The test time is proportional to viscosity, ranging from a few seconds to several minutes. The cleanliness of oil or color has no impact of the viscosity result.

Features & Benefits

Features Benefits
Direct kinematic viscosity measurement A measure of a liquid’s flow under the influence of gravity is provided at a constant temperature, so viscosity can be compared and trended with prior readings. Requires no density check, temperature measurement, instrument pre-configuration or calculation.
Split-cell capillary channel Using a very small sample size; the sampling chamber controls temperature while infrared sensors measure flow and trajectory, delivering immediate results.
Self-contained with high-resolution touch screen, battery and microprocessor Enables easy operation, in sunlight or low light, drawing minimal power for a 6-hour battery life. Requires no PC.
Small sample size Small sample size of 60µl (about 4 drops) is easy to obtain without impacting lubricant level. Reduces waste.
Temperature controlled: 40°C ± 0.1°C Each sample is held to a constant temperature for consistently accurate readings without additional pre-test measurements
Works with transparent and opaque oils Provides accurate results for even the dirtiest samples.
No cleaning solvent necessary Eliminates worry about solvent disposal in remote locations. Fewer items to carry.
Weighs less than 1.8 kg (4 lbs.) Designed for remote locations, the SpectroVisc Q3000 series includes a hinged cover that protects the sample chamber and touch screen while being carried by hand, in a toolbox or in a knapsack.
Battery operated Stays charged for more than 6 hours. Built-in universal charger for use worldwide; region-specific power cable included.

 

Product Models

  MiniVisc 3000 MiniVisc 3050
Measurement Range 10cSt – 350cSt 1cSt – 700cSt
Extraction of 100C viscosity using Viscosity Index (VI) input No Yes
ASTM Method ASTM Method D8092 ASTM Method D8092