InfraCal 2 ATR-B-Biodiesel In Diesel Analyzer
Featured Product from AMETEK Spectro Scientific
The InfraCal 2 Biodiesel Blend Analyzer for measuring percent biodiesel in diesel is the ideal solution where a quick, accurate, on-site measurement is required and a single, repetitive biodiesel blend analysis is needed. The InfraCal 2 ATR-B is based on proven IR technology, originally developed by Wilks, and used by fuel distributors, blenders, producers and regulatory agencies worldwide. The compact, easy-to-use Biodiesel Blend Analyzer has a measurement range of 0 – 100% biodiesel in diesel. These results are comparable to both ASTM D7371 and EN 14078, laboratory methods that require expensive FTIR Spectrometers.
Samples are applied to a zinc selenide attenuated total reflectance (ATR) sample plate for immediate results. The analysis can be done by non-technical personnel with no formal training and is ideal for lab or field use. The InfraCal2 ATR-B has a touch screen display, internal data storage and transfer, a multi-language interface and password protected settings. The internal battery pack allows for portability and up to 6 hours continuous use, providing results in under a minute at a fuel loading rack, in a laboratory or at a pump in a fueling station.
- Measurement range: 0 - 100% biodiesel
- Instrument repeatability: 0 – 30% +/- 0.2% ; 30-100% +/-1.0%
- Compares to ASTM D7371 & EN 14078
|
Benefits |
Features |
|
Internal Data Storage |
Data storage including each measurement tagged with analyst, location and date/time information, and password protected instrument settings |
|
Export |
Directly to your PC via USB or a Flash Drive |
|
Touch Screen Display |
The touch screen display allows a simple set up for quick operation along with an easy calibration wizard. |
|
Internal Battery |
The internal battery pack allows for portability and up to 6 hours continuous use. |
| Multi-Language Interface |
English, Spanish, French, Arabic |
|
Password Protected Settings |
Calibration and data are password protected to avoid accidental deletion |
|
No need for Installation/Commissioning |
The InfraCal 2 is a portable analyzer, weighing less than 5 lbs. with a 6 in. square foot print, requiring no installation or commissioning, little to no routine maintenance or recalibration. |
|
Minimal Consumables |
The analysis requires little to no consumables making the cost-per-test minimal. |
Specifications
| Item | Specifications |
| Analytical Wavelength/Wave Number | 5.7 µm, 1745 cm-1 |
| Power Requirements | 18 volts DC, 3.3 amps, internal battery pack |
| Power Supply | Universal AC/DC provided |
| Weight | 5.8 lb. (2.6 kg) with battery -7.0 lbs (3.2 kg) |
| Dimensions | (17 cm) x 7.8" (19.8 cm) x 5.2" (13.2 cm) |
| Suggested Operating Range | 5°C - 40°C |
| Measurement Range | 0 - 100% Biodiesel in Diesel |
| Analysis Time | Less than 30 seconds |
| Instrument Repeatability | 0 - 30%±0.2%, 20 - 100%±1% of biodiesel (FAME) concentration |
| Communication Port | USB, RS 232 |
For further information click here