Slotted Spring Pins

Featured Product from SPIROL

More Info Email Supplier Request a Quote

 

Slotted Spring Pins

SPIROL offers a complete line of Slotted Spring Pins, including:

  1. SPIROL Standard Metric Slotted Pins

  2. SPIROL Standard Inch Slotted Pins

  3. ISO 8752 Slotted Pins

A Slotted Spring Pin is a cost-effective, general-purpose fastening solution used across countless applications. During installation, the pin compresses and applies continuous outward pressure against the hole wall. Its primary spring action occurs opposite the slot as the pin’s two halves flex, enabling it to accommodate wider hole tolerances than rigid solid pins—often reducing component manufacturing costs.

Also known as roll pins, split pins, expansion pins, tension pins, or simply spring pins, SPIROL’s Slotted Spring Pins are available in high-carbon steel and stainless steel.

  • Metric sizes: 1.5 mm to 12 mm diameter

  • Inch sizes: 0.062" (1/16) to 0.500" (1/2) diameter

You can purchase standard Slotted Spring Pins online and download 2D drawings or 3D CAD models for any part. Simply select the item and scroll to the bottom of its page to access the files.

If you don’t see the exact size, material, finish, or quantity you need, you can also configure a custom Slotted Pin directly through our site.

For high-volume requests or complimentary Application Engineering support, contact SPIROL