Lightweight Molded Universal Joint Solutions

Featured Product from Stock Drive Products & Sterling Instrument - SDP/SI

More Info Email Supplier Request a Quote

Partner Early. Scale Confidently. Produce Efficiently.

SDP/SI has manufactured precision gears and mechanical components in the United States since 1950, supporting OEMs in medical, aerospace and defense, robotics, and industrial automation markets. Its standard molded universal joints are engineered for reliable motion control and power transmission in applications requiring lightweight, durable, and cost-effective performance.

SDP/SI SUPER-PLAST molded universal joints combine the economic advantages of plastic with the secure fastening characteristics of metal-to-metal contact. Compared with similar all-metal couplings, these joints offer lower inertia, higher torsional strength, and an improved strength-to-weight ratio. Thick-walled molded plastic hubs provide durability while reducing overall system weight.

Available in single- and double-jointed configurations, the universal joints can be supplied with molded or brass slide extensions in both inch and metric sizes. All models operate at temperatures up to 180°F (85°C), support maximum angular displacement of 45°, and handle torque ratings up to 60 in·lbf.

Key benefits of the molded universal joint design include:
• Cost-effective replacement for metal components in low-torque applications
• Vibration dampening through resilient engineered plastics
• Corrosion resistance for chemical processing and harsh environments
• Electrical insulation for specialized drive systems
• Reliable performance in intermittent-duty and appliance applications

SDP/SI also offers customization options to meet specific application requirements, including molded bores for square, D-shaped, or hexagonal shafts, integrated shaft designs, and assemblies incorporating gears, pulleys, or other mechanical components.

Engineering Support and Online Design Resources

Whether supporting new product development or optimizing an existing assembly, SDP/SI provides the engineering and manufacturing expertise required for scalable, long-term production success.

Engineers and OEMs can access a comprehensive online catalog of inch and metric mechanical components, including:

  • Product specifications
  • 3D CAD model downloads
  • Online quotation requests
  • Ordering and procurement tools

SDP/SI standard shaft couplings and mechanical components are available online to help streamline design, sourcing, and production workflows. SDP/SI E-Store

SDP/SI - Stock Drive Products/Sterling Instrument, a Designatronics company
250 Duffy Avenue, Hicksville, NY 11801
Phone: (516) 328-3300; (800) 819-8900
https://shop.sdp-si.com