Maintenance-Free Self-Aligning Bearings
Featured Product from Stock Drive Products & Sterling Instrument - SDP/SI
SDP/SI offers inch and metric maintenance-free self-aligning bearings that are low cost and easy to install. Serie S99GSB-… and S99GSBM...
Injection molded from high-performance plastics; these bearings are used in various
applications where lubricated metal bearings are not suitable. They are lightweight,
vibration dampening and provide excellent performance in water, chemicals, and dusty
environments.
Applications:
Where ease of assembly is required
Small installation space
Harsh environments
Two-Part Plastic Spherical Bearing
The spherical ball is made of wear-resistant L280 polymer and the housing is made of shock-resistant reinforced plastic. These bearings can operate at speeds up to 100 ft/min (30.48 m/min) due to the low friction coefficient. 80% lighter than steel, they have a high strength-to-weight ratio and long service life. The pivoting capability offers many design advantages and simplified assembly.
Operating temperature range:
-22°F to +176°F (-30°C to +80°C)
Features:
Maintenance free
No lubrication
Vibration dampening
Chemical and UV resistant
Excellent wear resistance
Corrosion resistant
Lightweight
Strong and durable
Engineering Support and Online Design Resources
Whether supporting new product development or optimizing an existing assembly, SDP/SI provides the engineering and manufacturing expertise required for scalable, long-term production success.
Engineers and OEMs can access a comprehensive online catalog of inch and metric mechanical components, including:
- Product specifications
- 3D CAD model downloads
- Online quotation requests
- Ordering and procurement tools
SDP/SI and QBC standard bearings, linear motion products, and high-quality mechanical components are available online to help streamline design, sourcing, and production workflows. Shop all the Designatronics brands at SDP/SI E-Store
SDP/SI - Manufacturing precision gears and superior mechanical components in the United States since 1950.
SDP/SI - Stock Drive Products/Sterling Instrument, a Designatronics company
250 Duffy Avenue, Hicksville, NY 11801
Phone: (516) 328-3300; (800) 819-8900
https://shop.sdp-si.com