LEDPro™ multi-location dimmer upgrades LED control

Featured Product from Suzhou Ele Mfg Co., Ltd.

More Info Email Supplier Request a Quote

ELEGRP introduces the LEDPro multi-location dimmer switch kit, an upgrade for residential lighting projects that require coordinated dimming control from two or more locations. The system includes a Master dimmer and a Companion dimmer, allowing users to turn lights on or off and adjust brightness from multiple control points. It is well suited to living rooms, stairways, hallways, bedrooms, and other spaces where a single lighting circuit is controlled from more than one wall location.

The LEDPro design uses an MCU-integrated digital circuit to deliver smooth, flicker-free dimming and gradual fade-on performance. By reducing inrush current during start-up, the design helps support reliable operation and can help extend the service life of compatible lamps and the dimmer.

The Master dimmer supports low-end and high-end trim adjustments, allowing installers to optimize the usable dimming range for different compatible bulb types. No neutral wire is required, simplifying installation in both older homes and retrofit projects. Its slim architectural-style design fits standard wall boxes and designer wallplate openings.

Key features and benefits

  • Master and Companion configuration enables multi-location dimming from two or more locations
  • LEDPro digital circuit supports smooth, flicker-free dimming
  • Gradual fade-on helps reduce inrush current at start-up
  • Low-end and high-end trim adjustments optimize the dimming range for compatible lamps
  • No neutral wire required for compatible new-construction and retrofit installations
  • Compatible with up to 150W dimmable LED/CFL lighting
  • Compatible with up to 450W incandescent or halogen lighting
  • ETL-listed design with durable thermoplastic housing

Technical support and purchasing

Contact ELEGRP for installation guidance, compatibility information, technical documentation, samples, or quotation requests.