Tamper-Resistant Night Light Wall Outlets
Featured Product from Suzhou Ele Mfg Co., Ltd.
ELEGRP night light wall outlets combine everyday power access with low-level pathway illumination for residential and light commercial spaces. The series includes ERL251530 with 3000K light, ERL251540 with 4000K light, and ERL251560 with 6000K light. Each model is designed for applications such as bedrooms, hallways, bathrooms, and other areas where convenient nighttime orientation is useful.
Key Features & Benefits:
- Tamper-Resistant Outlet: Adds receptacle protection for everyday residential applications.
- Dusk-to-Dawn Operation: The built-in light sensor activates the night light in low ambient light and turns it off when the area is bright.
- Selectable Brightness: High, medium, or off settings support different comfort and orientation needs.
- Manual Override: Users can turn the night light on or off whenever needed.
- Diffused Illumination: A soft light dome helps reduce harsh glare during nighttime use.
- Flexible Color Temperature: Choose 3000K, 4000K, or 6000K according to the application.
- Retrofit-Friendly Design: The slim profile is suitable for new construction and retrofit installations, including shallow wall boxes.
- Simple Installation: Replaces a standard wall outlet with minimal installation time.
Series Models:
- ERL251530: 3000K night light
- ERL251540: 4000K night light
- ERL251560: 6000K night light
More Featured Products