ELEGRP IP66 Smart Outdoor Plug
Featured Product from Suzhou Ele Mfg Co., Ltd.
ELEGRP introduces a smart outdoor plug designed to simplify control of outdoor lighting and other compatible outdoor electronics. The product combines remote smart control with a weather-resistant outdoor housing, allowing users to manage outdoor devices without repeatedly going outside to operate them.
The plug is suited to dimmable landscape lighting, string lights, floor lamps, and table lamps. Users can adjust brightness from 0% to 100% with voice commands through Amazon Alexa or Google Assistant. For example, a user can set patio lights to a selected brightness level by voice, helping create a suitable atmosphere for outdoor living, hospitality areas, and other residential or commercial settings.
The enclosure and internal waterproof construction are designed for outdoor use in rainy conditions. The product is IP66 rated and provides a Wi-Fi range of up to 300 feet, supporting connected control across outdoor areas where coverage distance is important. These features help simplify control of outdoor lighting and electronics across patios, gardens, entrances, yards, and other exterior spaces.
Scheduling and group control add flexibility for daily operation. Users can create groups of smart outlets and control multiple connected devices with one command. Device sharing allows family members to access the control functions, while schedules can help automate lighting routines for different occasions.
Features and benefits:
- Smart outdoor plug for connected control of compatible outdoor lighting and electronics.
- Voice control through Amazon Alexa and Google Assistant.
- Brightness adjustment from 0% to 100% for compatible dimmable lighting applications.
- Suitable for dimmable landscape lighting, string lights, floor lamps, and table lamps.
- IP66-rated housing for outdoor applications.
- Internal waterproof construction designed to support use in rainy conditions.
- Wi-Fi range of up to 300 feet.
- Group control for managing multiple smart outlets with one command.
- Device sharing for household or team access to smart control functions.
- Scheduling functions for repeatable lighting routines and different occasions.
The smart outdoor plug can help homeowners, property managers, hospitality operators, lighting installers, and distributors provide more convenient control for outdoor lighting projects. It can be considered for patios, gardens, outdoor entertainment areas, entrances, yards, and other applications where remote or voice-operated lighting control is useful.
For distributors, contractors, and project buyers, ELEGRP can provide product information and technical consultation for the intended application. The product page lists PQR11 and PQR20 as related smart outdoor plug products. Confirm the required model, configuration, technical documentation, and availability for the specific project before publication or purchase.
About ELEGRP
ELEGRP is the electrical products brand of Suzhou Ele Mfg Co., Ltd. Its product portfolio includes smart outdoor plugs, smart dimmer switches, smart sensor switches, GFCI outlets, USB outlets, wall plates, plugs and connectors, power devices, portable EV chargers, power strips, power extension cords, and related electrical products.
Contact ELEGRP through the product page to request product specifications, model information, technical consultation, and project support.