Brushless Self-Priming Diaphragm Water Pump

Featured Product from Suzhou Ele Mfg Co., Ltd.

More Info Email Supplier Request a Quote

High-Efficiency Brushless Motor

The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance requirements. The brushless motor contributes to efficient operation and extended service life, while the pump operates at below 55 dB for quieter water delivery in residential, mobile, and outdoor environments.

50 PSI Pressure and 3.3 GPM Flow

Available in both 12V DC and 115V AC configurations, the pump delivers up to 3.3 GPM (12.5 LPM) at a maximum pressure of 50 PSI (3.4 bar). Its three-chamber diaphragm design provides stable water flow for faucets, showers, irrigation systems, and other on-demand water applications. Both voltage versions provide the same maximum flow and pressure performance.

Self-Priming and Automatic Pressure Control

The pump can self-prime up to 10 ft (3 m), allowing installation above the water source without requiring manual priming. An integrated pressure switch automatically starts the pump when system pressure drops and stops operation when the outlet is closed and pressure is restored, providing convenient on-demand water delivery without continuous manual control.

Built-In Protection for Reliable Operation

Intelligent protection features help safeguard the pump during demanding operating conditions. Dry-run protection automatically stops the pump when no water is detected, helping prevent motor damage caused by running without water. Overheat protection helps manage motor temperature during extended operation, while over/under-voltage, stall, and reverse-polarity protection provide additional electrical protection.

Outdoor-Ready Construction

The pump features an IPX5 waterproof rating and is designed to withstand exposure to water, dust, and corrosion, making it suitable for outdoor and mobile applications. With 1/2 in. pipe-thread connections and a maximum inlet water temperature of 140°F (60°C), the pump can be integrated into a variety of water supply and transfer systems.

Versatile Water System Applications

The Cleartide diaphragm water pump is designed for a broad range of water supply and transfer applications, including RV and camper water systems, marine water systems, agricultural spraying, irrigation, mobile washing, residential water systems, and off-grid water setups. The 12V DC version is suited to vehicle, battery-powered, and off-grid installations, while the 115V AC version is designed for stationary applications where standard AC power is available.