Next Generation Data Centers with AOC Cabling
Featured Product from TE Connectivity
KEY PRODUCT MESSAGING
Comprehensive range of data rates and form factors
- 28G NRZ, 56G and 112G PAM4 per channel
- Small form-factor pluggable (SFP), quad small form-factor pluggable (QSFP), quad small form-factor pluggable double-density (QSFP-DD) and octal small form factor pluggable (OSFP) in both straight and breakout configurations
Ease of installation
- Offers longer reach and lighter weight interconnects compared to copper cables
- Smaller bend radius than copper alternatives
Reduced power and latency
- Lower power consumption and lower latency for 56G PAM4 using analog CDR as compared to DSP (25% power reduction, 100x lower latency)
Product Versatility
- Meets MSA operating requirements within the end-customers applications
- Electrically hot-pluggable
- Digital Diagnostics Monitoring Interface allows customer management and monitoring of key modules parameters
- Cables available in custom lengths as required
- Cables can be branded for OEM customization
TARGET APPLICATIONS
|
More Featured Products