Powering Next-Gen Data Centers with TE CROWNCLIP
Featured Product from TE Connectivity
CROWN CLIP Sr. 420A Power Connectors
TE Connectivity's (TE) CROWN CLIP Sr. 420A power connector is a compact, high current connector for busbar power distribution using the popular CROWN BAND contact technology. The connector family provides a heavy-duty 12V/48V power solution to support next-generation architectures in server, storage, data center, and switch applications. The connector mates to a 3.0mm thick plated busbar that provides a separable interface to ease assembly, inspection, and troubleshooting.
KEY PRODUCT MESSAGING
Ease of installation utilizing blind mate features, providing functionality that minimizes misalignment.
- Compact, high-current, and blind mate design allowing for ease of use in next-generation high power applications.
- Blind mate capability that minimizes misalignment up to 2mm with angled floating capabilities.
Provides significant power capability for 12V and 48V next generation applications that require a large amount of power.
- Builds on the successful CROWN BAND contact technology.
- Features a silver-plated copper alloy for conductivity, designed to mate with 3mm thick plated busbar providing a separable connection.
Large product portfolio and global product support network that allows for supply chain stability and, while high quality manufacturing standards help ensure a sturdy and heavy-duty product.
- Large product portfolio allows for multiple options and installation applications, while maintaining an efficient and stable supply chain.
TARGET APPLICATIONS
- Data Centers and Networking
- Server Power
- Rack Mount Power
- Storage Solutions
- Networking Switches
- Renewable Energy Systems
- Electric Vehicle Charging Stations
- Industrial Power
- Manufacturing and Assembly Lines
- Large-Scale Commercial Buildings