Ruggedized Tablets with Multi-Touch HD LCD Screens
Featured Product from Teguar Corporation
The Teguar TRT-3012-11 is only 2.73 lbs. but it is still tough with Military Standard 810G shock and drop resistance ratings plus a C1D2 certification for hazardous environments. This rugged tablet is meant to be used indoors or outdoors as it has a wide operating temperature range, IP65 rated waterproof enclosure, and ambient light sensor with optional sunlight readable screen.
Also, the multi-touch tablet has an advanced capacitive touchscreen which is sensitive enough to be used with a latex glove in a wet environment. Information security features provides assurance that sensitive data can be run at any location. The TRT-3012-11 rugged tablet PC is a Windows based platform with up to 8GB RAM and 128GB available SSD storage. Other features include a micro SD card slot, wireless communications, cameras, a built in G-sensor, and gyroscope.
Teguar Computers boasts a strong lineup of rugged tablet PCs designed to perform in demanding conditions, where mobility is a requirement.