TB-5545-MVS Embedded Computer
Featured Product from Teguar Corporation
Teguar’s TB-5545-MVS is the latest addition to the TB-5545 industrial box PC series. The series features rugged housing made of aluminum and steel, a fanless heatsink cooling system, and the high performance Intel 7th Gen Kaby Lake Core i3/i5/i7 CPU. This series also has an abundance of IOs and expansion capabilities.
The TB-5545-MVS has 3 expansion options: no expansion, 2x expansion slots, and 4x expansion slots. This makes it highly flexible and able to fit into very specific applications. For example, the TB-5545-MVS can accommodate 4x PoE Outputs or a total of 12x USB 3.0 ports. You can also install an optional expansion card that supports a higher power draw.
The IOs on the TB-5545-MVS are all conveniently placed on the front of the unit. Moving all IOs to the front allows you to mount the computer into an electrical cabinet or against a wall, because you will not need to access the back of the unit or leave room for cables behind it. The TB-5545-MVS also comes standard with DIN rail mounting and has an optional wall mount.
Compared to the other mini PCs in the TB-5545 Series, the TB-5545-MVS comes in at a lower price point. Price can vary on project type and customization options, so contact an account representative to discuss your project and learn about pricing.