IP68 High Performance Enclosure for 5G Technology

Featured Product from Takachi Electronics Enclosure Co., Ltd.

More Info Email Supplier Request a Quote

IP68 high performance plastic enclosure protected from immersion as long as 24 hours at 1m depth.
ASA material is resistant to deterioration and discoloration from ultraviolet rays.
Perfect for use as outdoor communication or network devices.

Standard Models : WG series and Pressure Equalization Models : WGV series.

With a silicone waterproof gasket, and supported by multiple enclosing screws from the rear side, it allows the enclosure to maintain a stable high waterproofing capability.

Self-tapping captive screws which are able to lock into a pre-drilled hole and provide a secure and hold for fastening the top-cover.
Please drive the self-tapping captive screws for cutting a thread into the holes at first so that securing the cover and body together properly.

By using the optional mounting accessories, it can be installed on walls and poles with ease.

Optional terminal blocks, WTB series can be installed onto the existing bosses inside the WG and WGV series box without additional processing or customization, hence can also function as a terminal junction box.

Protection class : IP68 (24 hours / 1m depth)
Operating temperature : -30°C ~ +60°C
Material?UV-resistant ASA UL94HB