Custom Products

Takachi Electronics Enclosure Co., Ltd. offers custom manufacturing for these products:

Electronic and Instrument Enclosures

We have released a new video on our YouTube channel, showing you an example of how our online quoting and CAD data download works for your custom-sized enclosures.
List of custom-sized enclosures available at TAKACHI can be found from the link below.
*Online quoting service is available for selected products only.
*Please note CAD download feature on the quoting page is av... (read more)

TAKACHI ELECTRONICS ENCLOSURE has introduced a new CNC embossing machine for custom graphic overlay sheet making!

Previously, embossing on graphic overlays were performed with dies prepared for each sheet design. This resulted in high initial costs, which was not suitable for prototyping and high-mix low-volume production.

With TAKACHI's new proprietary method using the CNC... (read more)

Now STP (3D model) format of enclosure drawings is available on our website!
You can download the STEP format files by registration and login.
It really helps development of and speeding up your projects. (read more)

Printing what used to be impossible into a reality!

Laser marking is a process that utilizes a focused beam of light to mark the surface of an object, by altering the material’s properties and appearance.
It can also be performed on uneven, curved, and even inclined surfaces. (read more)

Short lead time and reduced initial tooling
charge compared with silk screen printing. (read more)

TAKACHI is your "one stop shop" for your customization requirements.

We provide value-added services, such as CNC machining, inkjet printing, and many more on our available range of enclosures.

Available from 1 unit onwards with a shor lead-time, we can assist you with the creation of your original design.

CAD data can also be downloaded from our website to design yo... (read more)

Customized transparent boxes can be manufactured by using laser cutting machine on an acrylic sheet.
Tough and beautiful box using clears acrylic sheets assembled with aluminum pillars at each corner designed by TAKACHI. (read more)

Short lead-time and low initial cost is possible for overlay sheet and embossing manufacture.

Orders for overlay sheets only is also possible. (read more)

Industrial Enclosures

Custom sized enclosures are available for selected product series.
A variety of series using aluminium extrusion parts, sheet metal parts can be modified into your preferred custom sizes. (read more)

It is a stencil method of printmaking in which a design is imposed on a screen of silk or other fine mesh, with blank areas coated with an impermeable substance, and ink forced through the mesh onto the printing surface. It is an extremely cost-efficient method for mass/large batch printing in a single color. (read more)

The most efficient machining method is selected depending on the material type and quantity.
Specifically, plastic, aluminium extrusion, and aluminium die-cast material types will be processed with our high-speed CNC machining process for a high-precision finish. (read more)

TAKACHI provides the most suitable and efficient sheet metal customization options depending on material and ordered quantity. (read more)

NEMA and IP Enclosures

NEMA and IP plastic boxes can be customized with a high-speed CNC milling machine.

At TAKACHI, threaded hole milling for fitting cable glands is performed via our CNC milling machine. (read more)

Short lead time and reduced initial tooling
charge compared to silk screen printing. (read more)

Rack Enclosures

Aluminum panels for 19″ rack mount system.
Available in sizes from 1U to 8U.
Milling, printing customization is available for your original front & rear panels. (read more)

A wide variety of standoffs, studs, and nuts are available for selection, realized together with processing in a short lead time.

Insert nut insertion on plastic enclosures are also available. (read more)