TAKACHI's Arc Design Aluminum Case

Featured Product from Takachi Electronics Enclosure Co., Ltd.

More Info Email Supplier Request a Quote

Curved arc designed aluminum case with corner support columns - ALR series
While elegantly designed, the flat panel structure allows for easy usage and customization.
Suitable to be used for embedded computers, audio amplifiers and power supply enclosures.

Custom size order as ALRF series is also available.

ALR11-5-17 and 11-8-17 models are compatible with the Euro Board.
ALR18-7-18 and 18-10-18 models are comapatible with the Mini ITX board.

6 different sizes are available.