30 Amp Portable Class A UL Listed GFCI

Featured Product from Tecmark Corporation

More Info Email Supplier Request a Quote

30 Amp Portable Single & Multiphase UL Listed GFCI

Product Features

  • Various voltages available (see configuration table)
  • 1Ø rated for NEMA 4X and IP69K
  • Multiphase rated for NEMA 4X and 6P
  • Industrial design for rough service application
  • Enclosure is Chemical and U.V. resistant
  • Double insulated user interface for added safety
  • Largest 30 Amp switching contacts in the industry - (high reliability)
  • Optional cable types and lengths available
  • Available in Automatic or Manual (safe start) reset models
  • Open neutral protection (on applicable models only)
  • Dual indication lights displaying power and fault status
  • Grounded neutral protection (on applicable models only)
  • Meets UL 943 self test requirements
  • 1Ø cULus listed to UL 943, exception 277 VAC (nonUL)
  • 3Ø UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC 3Ø - cCSAus only)

Product Overview

  • The LineGard® 30 Amp Portable Series GFCI comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords.
  • Exceptions are SKUs with molded twistlock devices. Note that thus any power cord integrated with this GFCI becomes OSHA compliant for portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G). Additionally, these devices meet the NEC requirement 590.6 (a) and (b).
  • The LineGard® 30 Amp Portable Series GFCI is industrially designed with impact resistant materials that withstand
  • Chemical and Ultraviolet light degradation and is suitable for both indoor and outdoor applications. The Portable Series is geared for wet location use as this device achieves both TYPE 4X and 6P ratings.
  • The LineGard® 30 Amp Portable Series GFCI also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling.
  • In addition, the electrical contacts of the LineGard® 30 Amp Portable Series GFCI are electro-magnetically latched so unit will not delatch under rough use or service. For user convenience, the 30 Amp Portable Series incorporates two LEDs for power and fault status. The product is available in both Automatic and Manual (safe start) reset types.
  • Custom terminations for convenient end-use or installation.
  • North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation.
  • All LineGard® 30 Amp Portable Series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and/or cUL listed to UL 943. (cURus recognized with flying leads) (exception 277V & 240V 3Ø)

Product Specifications

  • Type: Class A
  • Voltage: 120VAC, 208VAC, 240VAC, 120/240 VAC, 277VAC, 120/208 VAC 3Ø, 208 VAC 3Ø ,240 VAC 3Ø
  • Operating Voltage Range: 85% TO 110% of rated voltage
  • Current: Up to 30 Amps or wiring device and/or cable rating
  • Frequency: 60 Hz, (50 Hz available non-UL)
  • Trip Level: 5 +/- 1 mA
  • Phase: Single, Split, and 3Ø (WYE and Delta)
  • Response Time: 25 mS max @ 500 Ohm fault
  • Operating Temperature: -35°C to 66°C
  • Reset Type: Automatic or Manual (safe start)*
  • Open Neutral Protection: Opens upon loss of neutral (applicable models only)
  • Grounded Neutral Protection: Trips if ground and neutral touch at load side (applicable models only)
  • Enclosure: TYPE 4X wet location rated, 1Ø rated for NEMA 4X and IP69K ,multiphase rated for NEMA 4X and 6P
  • Switch Interface: Double insulated
  • Latching Mechanism: Electro-magnetic
  • Agency Approval: cULus UL 943; cCSAus certified to CSA-C22.2 No. 144 (exception 277V)

Power Safety Specialists
North Shore Safety, (A Tecmark Company), develops, manufacturers, and supports electrical safety products for a wide scope of industrial, marine, and commercial applications.

Established in 1998, NorthShore Safety’s Linegard GFCI/ELCI products provide solutions for OEMs and end users in challenging applications such as wet locations, extreme environmental locations, as well as difficult or unique operating locations. Linegard products are environmentally hardened, and are the heaviest duty GFCI and ELCI solutions offered in the industry

Tecmark®
Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We provide options for OEMs with interchangeable components allowing for design flexibility.

Quality control at every step of the process, with an emphasis on rigorous product testing. Tecmark is certified to ISO 9001: 2015 requirements.