40-60 Amp Portable ELCI/GFPE
Featured Product from Tecmark Corporation
Linegard® 40, 50, 60 AMP PORTABLE SERIES ELCI
Product Features
- 40, 50, 60 Amp
- Voltage range 120 VAC – 600 VAC - single, dual, and 3Ø WYE and Delta phasing (see product configuration table)
- NEMA 4X wet location rated
- Enclosure withstands Chemical and U.V. light exposure
- Double insulated user interface for added safety
- Industrial design – indoor/outdoor application use
- Key power switch on/off
- Automatic or Manual reset (safe start) key selectable
- Fault level key switch – max trip level threshold settings of 6mA, 10mA, and 30mA
- Dual indication lights displaying power and fault status
- Meets UL 1053
Product Overview
- The LineGard® 40, 50, & 60 Amp Equipment Leakage Circuit Interrupter (ELCI/GFPE) is ideal for both new and existing circuit installations and features a key selectable trip level of 6mA, 10mA, or 30mA. This feature allows you to adjust the trip level when there is inherent current leakage from the equipment that it is protecting, allowing you to provide the highest level of protection possible.
- The LineGard® 40, 50, & 60 Amp ELCIs offer protection for nuisance applications such as welders, pumps, motors and generators that would normally trip a Class A, 6mA GFCI.
- All units have 60” splicing lead wires and 1” NPT conduit fittings for integrations to flexible, EMT, PVC, or burial conduit.
- All LineGard® 40, 50, & 60 Amp ELCIs are proudly made in the U.S.A. in ISO certified facilities and are manufactured to meet UL 1054 standards.
Note: With acceptable volume North Shore Safety can reduce overall product cost by eliminating selectable features and creating fixed set point ELCIs.
Consult factory on your application and the feasibility of a fixed set point ELCI.
Product Specifications
- Type: Equipment Leakage Circuit Interrupter (ELCI)
- Voltage: 120 VAC to 600 VAC (see propduct configuration table)
- Operating Voltage Range: 85% to 110% of rating
- Current: Up to 40, 50, and 60Amps
- Frequency: 60 Hz (50Hz available)
- Trip Level: Key selectable levels of 6mA, 10mA, or 30mA
- Phase: Single, Split, and 3 Phase Delta and Wye (see product configuration table)
- Reset Type: Key selectable: Auto: Output is on immediately upon power up & Manual: Output is off immediately upon power up
- Operating Temperature: -35° C to 50° C (-31° F to 122° F)
- Enclosure: NEMA 4x wet location rated
- Latching Mechanism: AC Contactor
- Agency Approval: UL 1053 Compliant
Power Safety Specialists
North Shore Safety, (A Tecmark Company), develops, manufacturers, and supports electrical safety products for a wide scope of industrial, marine, and commercial applications.
Established in 1998, NorthShore Safety’s Linegard GFCI/ELCI products provide solutions for OEMs and end users in challenging applications such as wet locations, extreme environmental locations, as well as difficult or unique operating locations. Linegard products are environmentally hardened, and are the heaviest duty GFCI and ELCI solutions offered in the industry
Tecmark®
Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We provide options for OEMs with interchangeable components allowing for design flexibility.
Quality control at every step of the process, with an emphasis on rigorous product testing. Tecmark is certified to ISO 9001: 2015 requirements.