Safe Switching of Electrical Devices
Featured Product from Tecmark Corporation
Tecmark TBS Series Air Switches are single function control switches that provide safe actuation of electrical devices from remote locations. Includes the TBS300 and TBS400 air switches.
Basic Construction
- 1/4" quick connect electrical terminals/li>
- Silicone diaphragm material
- Durable thermoplastic construction
- Through-panel or surface mounting
- UL Recognized, Canadian and United States, as an operating control
- Switches available with international approvals
Available Features
- SPST, SPDT, or DPDT terminal configurations
- Momentary or alternate action switching logic
- Standard or 90°electrical terminals
- Models available with or without wiring enclosure
- TBS400 spout/pressure connector can be factory oriented in 15° increments
- Alternative diaphragm materials available
Ratings and Specifications
- Electrical ratings to 25 amp, 240 VAC
- Field tested critical components specifically selected to operate reliably in temperature extremes of -40° to 180° F (-40°C to 82°C)
- Plastic case materials suitable in applications up to 266°F (130°C)
- 100,000+ cycle life under full mechanical, electrical and thermal loads
Tecmark is an ISO Certified Supplier
More Featured Products